Description & Features:• Wide variety to measure pressure and temperature of ammonia systems• ±0.5% to ±3-2-3% accuracy available• 2.5" ( 63mm) to 10" (250mm) dial sizes• CRN registered• 5 year warranty
| Winters Instruments | |
|---|---|
| Product Category | Mechanical Pressure Gauges |
| Product Number | PAM1717 |
| Product Name | PAM Series Ammonia Gauge |
| Type | Single Scale |
| Working Pressure Range | -14.74 to 150 psi (-10.37 to 106 m H2O) |
| Connection Size | 0.2500 inch (6.35 mm) |
| Diameter | 3.5 inch (88.9 mm) |
| Operating Temperature | -40 to 150 F (-40 to 66 C) |