Winters Instruments PAM Series Ammonia Gauge PAM1703

Description
Description & Features:• Wide variety to measure pressure and temperature of ammonia systems• ±0.5% to ±3-2-3% accuracy available• 2.5" ( 63mm) to 10" (250mm) dial sizes• CRN registered• 5 year warranty
Datasheet
Description
Description & Features:• Wide variety to measure pressure and temperature of ammonia systems• ±0.5% to ±3-2-3% accuracy available• 2.5" ( 63mm) to 10" (250mm) dial sizes• CRN registered• 5 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PAM Series Ammonia Gauge - PAM1703 - Winters Instruments
Toronto, Ontario, Canada
PAM Series Ammonia Gauge
PAM1703
PAM Series Ammonia Gauge PAM1703
Description & Features:• Wide variety to measure pressure and temperature of ammonia systems• ±0.5% to ±3-2-3% accuracy available• 2.5" ( 63mm) to 10" (250mm) dial sizes• CRN registered• 5 year warranty

Description & Features:• Wide variety to measure pressure and temperature of ammonia systems• ±0.5% to ±3-2-3% accuracy available• 2.5" ( 63mm) to 10" (250mm) dial sizes• CRN registered• 5 year warranty

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Mechanical Pressure Gauges
Product Number PAM1703
Product Name PAM Series Ammonia Gauge
Type Single Scale
Working Pressure Range -14.74 to 150 psi (-10.37 to 106 m H2O)
Connection Size 0.2500 inch (6.35 mm)
Diameter 4 inch (102 mm)
Operating Temperature -40 to 150 F (-40 to 66 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details
Gauge 0 To 160 Psig, Glycerin-Filled1/4
Specs
Type Gauge
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Diameter 2.5 inch (63.5 mm)
View Details
Differential Pressure Indicator - DPI125V-PV-15-1 - Plast-O-Matic Valves, Inc.
Specs
Type Differential
Working Pressure Range 0.0 to 15 psi (0.0 to 10.56 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Liquid Filled Pressure and Vacuum Gauge - PSI/Bar -  - HydraCheck Inc.
Specs
Type Dual Scale
Working Pressure Range 7500 psi (5278 m H2O)
Connection Size 0.2500 inch (6.35 mm)
View Details