Description & Features:• Premium aluminum case gauge designed to read head pressure• Stainless steel or brass wetted parts• PSI and Feet of Water scales• CRN registered• 5 year warranty
| Winters Instruments | |
|---|---|
| Product Category | Mechanical Pressure Gauges |
| Product Number | PAL6033ALT |
| Product Name | PAL Series Altitude Gauge |
| Type | Single Scale |
| Working Pressure Range | 0.0 to 15.17 psi (0.0 to 10.68 m H2O) |
| Connection Size | 0.2500 to 0.5000 inch (6.35 to 12.7 mm) |
| Diameter | 4.5 inch (114 mm) |
| Operating Temperature | -40 to 150 F (-40 to 66 C) |