Winters Instruments PAL Series Altitude Gauge PAL6012ALT

Description
Description & Features:• Premium aluminum case gauge designed to read head pressure• Stainless steel or brass wetted parts• PSI and Feet of Water scales• CRN registered• 5 year warranty
Datasheet
Description
Description & Features:• Premium aluminum case gauge designed to read head pressure• Stainless steel or brass wetted parts• PSI and Feet of Water scales• CRN registered• 5 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PAL Series Altitude Gauge - PAL6012ALT - Winters Instruments
Toronto, Ontario, Canada
PAL Series Altitude Gauge
PAL6012ALT
PAL Series Altitude Gauge PAL6012ALT
Description & Features:• Premium aluminum case gauge designed to read head pressure• Stainless steel or brass wetted parts• PSI and Feet of Water scales• CRN registered• 5 year warranty

Description & Features:• Premium aluminum case gauge designed to read head pressure• Stainless steel or brass wetted parts• PSI and Feet of Water scales• CRN registered• 5 year warranty

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Mechanical Pressure Gauges
Product Number PAL6012ALT
Product Name PAL Series Altitude Gauge
Type Single Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 0.5000 inch (6.35 to 12.7 mm)
Diameter 4.5 inch (114 mm)
Operating Temperature -40 to 150 F (-40 to 66 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-101 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
QUADRIGAGE, STANDARD -  - HydraCheck Inc.
Specs
Type Dual Scale
Working Pressure Range 0.0 to 5000 psi (0.0 to 3519 m H2O)
Diameter 15.5 inch (394 mm)
View Details
Alarm, Audible, Low Pressure, 300 Psig,1/2
Specs
Type Gauge
Working Pressure Range 300 psi (211 m H2O)
Scale Units pounds per square inch
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details