Description & Features:• ±0.75% full scale accuracy• Food grade glycerin filling standard• Re-zero feature standard• Crack/breakage-resis
| Winters Instruments | |
|---|---|
| Product Category | Mechanical Pressure Gauges |
| Product Number | PAG201022 |
| Product Name | PAG Series 3A Food, Beverage & Dairy Sanitary Gauge |
| Type | Dual Scale |
| Working Pressure Range | -14.74 to 60 psi (-10.37 to 42.23 m H2O) |
| Connection Size | 2 inch (50.8 mm) |
| Diameter | 4 inch (102 mm) |
| Operating Temperature | 40 to 140 F (4 to 60 C) |