Winters Instruments PAG Series 3A Food, Beverage & Dairy Sanitary Gauge PAG15804

Description
Description & Features:• ±0.75% full scale accuracy• Food grade glycerin filling standard• Re-zero feature standard• Crack/breakage-resis tant polycarbonate lens standard• Clean-In-Place design• Steam-In-Place design• Autoclavable• CRN registered• 5 year warranty
Datasheet
Description
Description & Features:• ±0.75% full scale accuracy• Food grade glycerin filling standard• Re-zero feature standard• Crack/breakage-resis tant polycarbonate lens standard• Clean-In-Place design• Steam-In-Place design• Autoclavable• CRN registered• 5 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PAG Series 3A Food, Beverage & Dairy Sanitary Gauge - PAG15804 - Winters Instruments
Toronto, Ontario, Canada
PAG Series 3A Food, Beverage & Dairy Sanitary Gauge
PAG15804
PAG Series 3A Food, Beverage & Dairy Sanitary Gauge PAG15804
Description & Features:• ±0.75% full scale accuracy• Food grade glycerin filling standard• Re-zero feature standard• Crack/breakage-resis tant polycarbonate lens standard• Clean-In-Place design• Steam-In-Place design• Autoclavable• CRN registered• 5 year warranty

Description & Features:• ±0.75% full scale accuracy• Food grade glycerin filling standard• Re-zero feature standard• Crack/breakage-resistant polycarbonate lens standard• Clean-In-Place design• Steam-In-Place design• Autoclavable• CRN registered• 5 year warranty

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Mechanical Pressure Gauges
Product Number PAG15804
Product Name PAG Series 3A Food, Beverage & Dairy Sanitary Gauge
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 1.5 inch (38.1 mm)
Diameter 2.5 inch (63.5 mm)
Operating Temperature 40 to 140 F (4 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-101 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details
UNIVERSAL PRESSURE GAUGE DIAGNOSTIC TEE KIT -  - HydraCheck Inc.
Specs
Type Gauge
Working Pressure Range 8700 psi (6123 m H2O)
Scale Units pounds per square inch; bar
View Details
Gauge, 0 - 100 Psig, Glyc-Filled, 2-1/2
Specs
Type Gauge
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Diameter 2.5 inch (63.5 mm)
View Details