Winters Instruments PAG Series 3A Food, Beverage & Dairy Sanitary Gauge PAG15604B

Description
Description & Features:• ±0.75% full scale accuracy• Food grade glycerin filling standard• Re-zero feature standard• Crack/breakage-resis tant polycarbonate lens standard• Clean-In-Place design• Steam-In-Place design• Autoclavable• CRN registered• 5 year warranty
Datasheet
Description
Description & Features:• ±0.75% full scale accuracy• Food grade glycerin filling standard• Re-zero feature standard• Crack/breakage-resis tant polycarbonate lens standard• Clean-In-Place design• Steam-In-Place design• Autoclavable• CRN registered• 5 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PAG Series 3A Food, Beverage & Dairy Sanitary Gauge - PAG15604B - Winters Instruments
Toronto, Ontario, Canada
PAG Series 3A Food, Beverage & Dairy Sanitary Gauge
PAG15604B
PAG Series 3A Food, Beverage & Dairy Sanitary Gauge PAG15604B
Description & Features:• ±0.75% full scale accuracy• Food grade glycerin filling standard• Re-zero feature standard• Crack/breakage-resis tant polycarbonate lens standard• Clean-In-Place design• Steam-In-Place design• Autoclavable• CRN registered• 5 year warranty

Description & Features:• ±0.75% full scale accuracy• Food grade glycerin filling standard• Re-zero feature standard• Crack/breakage-resistant polycarbonate lens standard• Clean-In-Place design• Steam-In-Place design• Autoclavable• CRN registered• 5 year warranty

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Mechanical Pressure Gauges
Product Number PAG15604B
Product Name PAG Series 3A Food, Beverage & Dairy Sanitary Gauge
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 1.5 inch (38.1 mm)
Diameter 4 inch (102 mm)
Operating Temperature 40 to 140 F (4 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-100 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details
Liquid Filled Pressure and Vacuum Gauge - PSI/Bar -  - HydraCheck Inc.
Specs
Type Dual Scale
Working Pressure Range 7500 psi (5278 m H2O)
Connection Size 0.2500 inch (6.35 mm)
View Details
Tester, Manhole, Bladder Style, 26
Specs
Type Gauge
Working Pressure Range 55 psi (38.71 m H2O)
View Details