Winters Instruments P9U Series Panel Mounted Gauge P9U901439UC

Description
Description & Features:• General purpose panel mounted gauge with 1.5" (40mm) to 3.5" (90mm) dial sizes• Flutterless pointer• Dampened movement• Removable lens• Zero-adjustment• ±2-1-2% accuracy• CRN registered• 5 year warranty
Datasheet
Description
Description & Features:• General purpose panel mounted gauge with 1.5" (40mm) to 3.5" (90mm) dial sizes• Flutterless pointer• Dampened movement• Removable lens• Zero-adjustment• ±2-1-2% accuracy• CRN registered• 5 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
P9U Series Panel Mounted Gauge - P9U901439UC - Winters Instruments
Toronto, Ontario, Canada
P9U Series Panel Mounted Gauge
P9U901439UC
P9U Series Panel Mounted Gauge P9U901439UC
Description & Features:• General purpose panel mounted gauge with 1.5" (40mm) to 3.5" (90mm) dial sizes• Flutterless pointer• Dampened movement• Removable lens• Zero-adjustment• ±2-1-2% accuracy• CRN registered• 5 year warranty

Description & Features:• General purpose panel mounted gauge with 1.5" (40mm) to 3.5" (90mm) dial sizes• Flutterless pointer• Dampened movement• Removable lens• Zero-adjustment• ±2-1-2% accuracy• CRN registered• 5 year warranty

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Mechanical Pressure Gauges
Product Number P9U901439UC
Product Name P9U Series Panel Mounted Gauge
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.2500 inch (6.35 mm)
Diameter 2.5 inch (63.5 mm)
Operating Temperature -40 to 150 F (-40 to 66 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-101 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details
Tester, Manhole, Bladder Style, 24
Specs
Type Gauge
Working Pressure Range 55 psi (38.71 m H2O)
View Details
Differential Pressure Indicator - DPIS125V-PV-15-A-1 - Plast-O-Matic Valves, Inc.
Specs
Type Dual Scale
Working Pressure Range 0.0 to 15 psi (0.0 to 10.56 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details