Winters Instruments P9U Series Panel Mounted Gauge P9U901431UC

Description
Description & Features:• General purpose panel mounted gauge with 1.5" (40mm) to 3.5" (90mm) dial sizes• Flutterless pointer• Dampened movement• Removable lens• Zero-adjustment• ±2-1-2% accuracy• CRN registered• 5 year warranty
Datasheet
Description
Description & Features:• General purpose panel mounted gauge with 1.5" (40mm) to 3.5" (90mm) dial sizes• Flutterless pointer• Dampened movement• Removable lens• Zero-adjustment• ±2-1-2% accuracy• CRN registered• 5 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
P9U Series Panel Mounted Gauge - P9U901431UC - Winters Instruments
Toronto, Ontario, Canada
P9U Series Panel Mounted Gauge
P9U901431UC
P9U Series Panel Mounted Gauge P9U901431UC
Description & Features:• General purpose panel mounted gauge with 1.5" (40mm) to 3.5" (90mm) dial sizes• Flutterless pointer• Dampened movement• Removable lens• Zero-adjustment• ±2-1-2% accuracy• CRN registered• 5 year warranty

Description & Features:• General purpose panel mounted gauge with 1.5" (40mm) to 3.5" (90mm) dial sizes• Flutterless pointer• Dampened movement• Removable lens• Zero-adjustment• ±2-1-2% accuracy• CRN registered• 5 year warranty

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Vacuum Gauges and Instruments
Product Number P9U901431UC
Product Name P9U Series Panel Mounted Gauge
Media Liquid; Gas
Sensor Technology Mechanical Deflection
Vacuum Range 760 to -2 torr (0.0 to 30 in Hg vac)
Accuracy 2 ±% FS
Operating Temperature -40 to 150 F (-40 to 66 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauges - 188986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vacuum Range 750 torr (0.3825 in Hg vac)
Accuracy 1 ±% FS
Dial Diameter 3.94 inch (100 mm)
View Details
Vacuum gauge - VAM-40-V1/0-R1/8-E-RG - Festo Corporation
Specs
Media Gas
Accuracy 2.5 ±% FS
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Quadrigage -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Media Liquid; Gas
Display Type Analog
View Details
Pirani Vacuum Gauge Digital Transmitter - VacTest DPH 400 - Busch Vacuum Solutions
Specs
Media Gas
Sensor Technology Pirani
Signal Output Analog Voltage; RS232/485
View Details