Description & Features:• General purpose panel mounted gauge with 1.5" (40mm) to 3.5" (90mm) dial sizes• Flutterless pointer• Dampened movement• Removable lens• Zero-adjustment• ±2-1-2% accuracy• CRN registered• 5 year warranty
| Winters Instruments | |
|---|---|
| Product Category | Mechanical Pressure Gauges |
| Product Number | P9U901403UC |
| Product Name | P9U Series Panel Mounted Gauge |
| Type | Dual Scale |
| Working Pressure Range | 0.0 to 30 psi (0.0 to 21.11 m H2O) |
| Connection Size | 0.2500 inch (6.35 mm) |
| Diameter | 2 inch (50.8 mm) |
| Operating Temperature | -40 to 150 F (-40 to 66 C) |