Description & Features:• A portable kit with durable carrying case to protect the test instruments between uses and test locations• Includes two thermometers for high or low temperature tests• Pressure gauge includes secondary adjustable set pointer to assist the operator in pressure test evaluations• Hardened stainless steel gauge adaptor probe for test plug insertion• Eliminates the need for costly, permanently installed pressure gauges or recording devices • Multi-scale (psi/ft H2O/kPa/meters H2O) pressure gauge dial face for acceptance in a variety of applications• 5 year warranty
| Winters Instruments | |
|---|---|
| Product Category | Mechanical Pressure Gauges |
| Product Number | P9S90223R99STAT |
| Product Name | PTK Series Pressure and Temperature Kit |
| Type | Dual Scale |
| Working Pressure Range | 0.0 to 100 psi (0.0 to 70.38 m H2O) |
| Connection Size | 0.2500 inch (6.35 mm) |
| Diameter | 3.5 inch (88.9 mm) |
| Accuracy | 1 ±% FS |