• A general-purpose gauge that is serviceable and pulsation resistant
| Winters Instruments | |
|---|---|
| Product Category | Mechanical Pressure Gauges |
| Product Number | P9S90219 |
| Product Name | P9S Series Pressure Gauge |
| Type | Dual Scale |
| Working Pressure Range | 0.0 to 400 psi (0.0 to 282 m H2O) |
| Connection Size | 0.2500 inch (6.35 mm) |
| Diameter | 2.5 inch (63.5 mm) |
| Operating Temperature | -40 to 149 F (-40 to 65 C) |