• A general-purpose gauge that is serviceable and pulsation resistant
| Winters Instruments | |
|---|---|
| Product Category | Mechanical Pressure Gauges |
| Product Number | P9S901422 |
| Product Name | P9S Series Pressure Gauge |
| Type | Dual Scale |
| Working Pressure Range | 0.0 to 200 psi (0.0 to 141 m H2O) |
| Connection Size | 0.1250 inch (3.17 mm) |
| Diameter | 1.5 inch (38.1 mm) |
| Operating Temperature | -40 to 149 F (-40 to 65 C) |