Winters Instruments P9S Series Pressure Gauge P9S90136

Description
• A general-purpose gauge that is serviceable and pulsation resistant
Datasheet
Description
• A general-purpose gauge that is serviceable and pulsation resistant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
P9S Series Pressure Gauge - P9S90136 - Winters Instruments
Toronto, Ontario, Canada
P9S Series Pressure Gauge
P9S90136
P9S Series Pressure Gauge P9S90136
• A general-purpose gauge that is serviceable and pulsation resistant

• A general-purpose gauge that is serviceable and pulsation resistant

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Mechanical Pressure Gauges
Product Number P9S90136
Product Name P9S Series Pressure Gauge
Type Dual Scale
Working Pressure Range 0.0 to 15 psi (0.0 to 10.56 m H2O)
Connection Size 0.2500 inch (6.35 mm)
Diameter 2 inch (50.8 mm)
Operating Temperature -40 to 149 F (-40 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Gauge, 0-600 Psi, Glycerin-Filled, 2.5
Specs
Type Gauge
Working Pressure Range 0.0 to 600 psi (0.0 to 422 m H2O)
Scale Units pounds per square inch
View Details
Pressure Gauge - PG-101 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Universal Pressure Gauge Test Kit - HC-TKC1 - HydraCheck Inc.
Specs
Type Gauge
Scale Units pounds per square inch; bar
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details