Description & Features:• Heavy duty, highly accurate aluminum case gauge• ±0.5% accuracy• Brass or stainless steel internals• Large, easy-to-read dial• CRN registered• 5 year warranty
| Winters Instruments | |
|---|---|
| Product Category | Mechanical Pressure Gauges |
| Product Number | P3S6310 |
| Product Name | P3S Series Pressure Gauge |
| Type | Dual Scale |
| Working Pressure Range | 0.0 to 60 psi (0.0 to 42.23 m H2O) |
| Connection Size | 0.2500 inch (6.35 mm) |
| Diameter | 8.5 inch (216 mm) |
| Operating Temperature | -40 to 150 F (-40 to 66 C) |