Winters Instruments P3S Series Pressure Gauge P3S6088B

Description
Description & Features:• Heavy duty, highly accurate aluminum case gauge• ±0.5% accuracy• Brass or stainless steel internals• Large, easy-to-read dial• CRN registered• 5 year warranty
Datasheet
Description
Description & Features:• Heavy duty, highly accurate aluminum case gauge• ±0.5% accuracy• Brass or stainless steel internals• Large, easy-to-read dial• CRN registered• 5 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
P3S Series Pressure Gauge - P3S6088B - Winters Instruments
Toronto, Ontario, Canada
P3S Series Pressure Gauge
P3S6088B
P3S Series Pressure Gauge P3S6088B
Description & Features:• Heavy duty, highly accurate aluminum case gauge• ±0.5% accuracy• Brass or stainless steel internals• Large, easy-to-read dial• CRN registered• 5 year warranty

Description & Features:• Heavy duty, highly accurate aluminum case gauge• ±0.5% accuracy• Brass or stainless steel internals• Large, easy-to-read dial• CRN registered• 5 year warranty

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Mechanical Pressure Gauges
Product Number P3S6088B
Product Name P3S Series Pressure Gauge
Type Dual Scale
Working Pressure Range 0.0 to 200 psi (0.0 to 141 m H2O)
Connection Size 0.2500 inch (6.35 mm)
Diameter 6 inch (152 mm)
Operating Temperature -40 to 150 F (-40 to 66 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-100 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
QUADRIGAGE, STANDARD -  - HydraCheck Inc.
Specs
Type Dual Scale
Working Pressure Range 0.0 to 5000 psi (0.0 to 3519 m H2O)
Diameter 15.5 inch (394 mm)
View Details
Gauge, 0-600 Psi, Glycerin-Filled, 2.5
Specs
Type Gauge
Working Pressure Range 0.0 to 600 psi (0.0 to 422 m H2O)
Scale Units pounds per square inch
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details