Description & Features:• High quality, commercial grade gauge at an economical price• ±1% accuracy• Adjustable pointer• Steel and aluminum cases• Brass wetted parts• CRN registered• 5 year warranty
| Winters Instruments | |
|---|---|
| Product Category | Mechanical Pressure Gauges |
| Product Number | P1S561 |
| Product Name | P1S Series Pressure Gauge |
| Type | Dual Scale |
| Working Pressure Range | 0.0 to 15 psi (0.0 to 10.56 m H2O) |
| Connection Size | 0.2500 inch (6.35 mm) |
| Diameter | 3.5 inch (88.9 mm) |
| Operating Temperature | -40 to 150 F (-40 to 66 C) |