Winters Instruments P1S Series Pressure Gauge P1S426

Description
Description & Features:• High quality, commercial grade gauge at an economical price• ±1% accuracy• Adjustable pointer• Steel and aluminum cases• Brass wetted parts• CRN registered• 5 year warranty
Datasheet
Description
Description & Features:• High quality, commercial grade gauge at an economical price• ±1% accuracy• Adjustable pointer• Steel and aluminum cases• Brass wetted parts• CRN registered• 5 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
P1S Series Pressure Gauge - P1S426 - Winters Instruments
Toronto, Ontario, Canada
P1S Series Pressure Gauge
P1S426
P1S Series Pressure Gauge P1S426
Description & Features:• High quality, commercial grade gauge at an economical price• ±1% accuracy• Adjustable pointer• Steel and aluminum cases• Brass wetted parts• CRN registered• 5 year warranty

Description & Features:• High quality, commercial grade gauge at an economical price• ±1% accuracy• Adjustable pointer• Steel and aluminum cases• Brass wetted parts• CRN registered• 5 year warranty

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Mechanical Pressure Gauges
Product Number P1S426
Product Name P1S Series Pressure Gauge
Type Dual Scale
Working Pressure Range 0.0 to 300 psi (0.0 to 211 m H2O)
Connection Size 0.2500 inch (6.35 mm)
Diameter 4.5 inch (114 mm)
Operating Temperature -40 to 150 F (-40 to 66 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-101 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Snap-Check Pressure Gauge Test Kit - HC-TKC1-SC - HydraCheck Inc.
Specs
Type Gauge
Scale Units pounds per square inch; bar
View Details
Alarm, Audible, Low Pressure,20-300 Psig,1/4
Specs
Type Gauge
Working Pressure Range 20 to 300 psi (14.08 to 211 m H2O)
Scale Units pounds per square inch
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details