Winters Instruments P1S Series Pressure Gauge P1S253

Description
Description & Features:• High quality, commercial grade gauge at an economical price• ±1% accuracy• Adjustable pointer• Steel and aluminum cases• Brass wetted parts• CRN registered• 5 year warranty
Datasheet
Description
Description & Features:• High quality, commercial grade gauge at an economical price• ±1% accuracy• Adjustable pointer• Steel and aluminum cases• Brass wetted parts• CRN registered• 5 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
P1S Series Pressure Gauge - P1S253 - Winters Instruments
Toronto, Ontario, Canada
P1S Series Pressure Gauge
P1S253
P1S Series Pressure Gauge P1S253
Description & Features:• High quality, commercial grade gauge at an economical price• ±1% accuracy• Adjustable pointer• Steel and aluminum cases• Brass wetted parts• CRN registered• 5 year warranty

Description & Features:• High quality, commercial grade gauge at an economical price• ±1% accuracy• Adjustable pointer• Steel and aluminum cases• Brass wetted parts• CRN registered• 5 year warranty

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Mechanical Pressure Gauges
Product Number P1S253
Product Name P1S Series Pressure Gauge
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.2500 inch (6.35 mm)
Diameter 6 inch (152 mm)
Operating Temperature -40 to 150 F (-40 to 66 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-101 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Pressure Gauges - 1926105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 58.02 psi (0.0 to 40.83 m H2O)
Connection Size 0.2500 inch (6.35 mm)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details
Alarm, Audible, Low Pressure, 300 Psig,1/2
Specs
Type Gauge
Working Pressure Range 300 psi (211 m H2O)
Scale Units pounds per square inch
View Details