Winters Instruments Anti-Clogging Level Transmitter LM1015

Description
Description & Features: Heavy-duty submersible transmitter for level measurement in sludge and slurry installations 316L SS housing with anti-clogging sensor and re-inforced diaphragm seal Standard ranges from 5 psi thru 25 psi, optional ranges up to 100 psi ±0.5% accuracy 40' of vented cable standard, other lengths also available NEMA 6P/IP68 for full immersion 1 year warranty
Datasheet
Description
Description & Features: Heavy-duty submersible transmitter for level measurement in sludge and slurry installations 316L SS housing with anti-clogging sensor and re-inforced diaphragm seal Standard ranges from 5 psi thru 25 psi, optional ranges up to 100 psi ±0.5% accuracy 40' of vented cable standard, other lengths also available NEMA 6P/IP68 for full immersion 1 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Clogging Level Transmitter - LM1015 - Winters Instruments
Toronto, Ontario, Canada
Anti-Clogging Level Transmitter
LM1015
Anti-Clogging Level Transmitter LM1015
Description & Features: Heavy-duty submersible transmitter for level measurement in sludge and slurry installations 316L SS housing with anti-clogging sensor and re-inforced diaphragm seal Standard ranges from 5 psi thru 25 psi, optional ranges up to 100 psi ±0.5% accuracy 40' of vented cable standard, other lengths also available NEMA 6P/IP68 for full immersion 1 year warranty

Description & Features:

  • Heavy-duty submersible transmitter for level measurement in sludge and slurry installations
  • 316L SS housing with anti-clogging sensor and re-inforced diaphragm seal
  • Standard ranges from 5 psi thru 25 psi, optional ranges up to 100 psi
  • ±0.5% accuracy
  • 40' of vented cable standard, other lengths also available
  • NEMA 6P/IP68 for full immersion
  • 1 year warranty
Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Level Sensors
Product Number LM1015
Product Name Anti-Clogging Level Transmitter
Device Classification Transmitter
Accuracy (Continuous Level) 0.5000 +/-inch (12.7 +/-mm)
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogVoltage; AnalogCurrent
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
Allen-Bradley / Rockwell Automation
Specs
Media Type Liquid
Meter Technology Type Mechanical/magnetic Floats
View Details
Liquid Interface Alarm - 2852-IFA - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Water-Level Sensors - 20015429-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details