Description & Features:• Extremely rugged device• 316 grade stainless steel construction, durable and compatible with all systems• ±0.5% accuracy• NEMA 4X rating• Pressure range up to 15,000 psi• 1 year warrantyApplications
| Winters Instruments | |
|---|---|
| Product Category | Pressure Transmitters |
| Product Number | LHT1000 |
| Product Name | LHT Series Transmitter |
| Signal Output | Analog Voltage (optional feature); Analog Current |
| Sensor Technology | Mechanical Deflection |
| Pressure Measurement | Gauge |
| Media | Liquid; Gas |