Winters Instruments 7WPS Series Pressure Switch 7WPS

Description
Description & Features:• Rugged cast aluminum housing incorporates standard accurate switching mechanism actuated by a large area diaphragm• Housing can be specified watertight or explosion proof and is large enough to accommodate up to four full size SPDT electric switches• Electric switches are available in a variety of configurations including adjustable switch differential (dead band), DPDT, high-low operation, manual reset• In addition many switching configurations can be supplied with electric switches that have low switch differentials (dead band), high direct current ratings, gold contacts, hermetically sealed contacts• Standard pressure-sensing element uses a strong Buna N elastomer diaphragm. Other diaphragm and wetted area materials are available• 1 year warrantyApplications : • Designed for low pressure applications
Datasheet
Description
Description & Features:• Rugged cast aluminum housing incorporates standard accurate switching mechanism actuated by a large area diaphragm• Housing can be specified watertight or explosion proof and is large enough to accommodate up to four full size SPDT electric switches• Electric switches are available in a variety of configurations including adjustable switch differential (dead band), DPDT, high-low operation, manual reset• In addition many switching configurations can be supplied with electric switches that have low switch differentials (dead band), high direct current ratings, gold contacts, hermetically sealed contacts• Standard pressure-sensing element uses a strong Buna N elastomer diaphragm. Other diaphragm and wetted area materials are available• 1 year warrantyApplications : • Designed for low pressure applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7WPS Series Pressure Switch - 7WPS - Winters Instruments
Toronto, Ontario, Canada
7WPS Series Pressure Switch
7WPS
7WPS Series Pressure Switch 7WPS
Description & Features:• Rugged cast aluminum housing incorporates standard accurate switching mechanism actuated by a large area diaphragm• Housing can be specified watertight or explosion proof and is large enough to accommodate up to four full size SPDT electric switches• Electric switches are available in a variety of configurations including adjustable switch differential (dead band), DPDT, high-low operation, manual reset• In addition many switching configurations can be supplied with electric switches that have low switch differentials (dead band), high direct current ratings, gold contacts, hermetically sealed contacts• Standard pressure-sensing element uses a strong Buna N elastomer diaphragm. Other diaphragm and wetted area materials are available• 1 year warrantyApplications : • Designed for low pressure applications

Description & Features:• Rugged cast aluminum housing incorporates standard accurate switching mechanism actuated by a large area diaphragm• Housing can be specified watertight or explosion proof and is large enough to accommodate up to four full size SPDT electric switches• Electric switches are available in a variety of configurations including adjustable switch differential (dead band), DPDT, high-low operation, manual reset• In addition many switching configurations can be supplied with electric switches that have low switch differentials (dead band), high direct current ratings, gold contacts, hermetically sealed contacts• Standard pressure-sensing element uses a strong Buna N elastomer diaphragm. Other diaphragm and wetted area materials are available• 1 year warrantyApplications: • Designed for low pressure applications

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Pressure Switches
Product Number 7WPS
Product Name 7WPS Series Pressure Switch
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
Switch Point Range 0.0542 to 5.42 psi (0.0381 to 3.81 m H2O)
Deadband 0.1500 to 2.4 psi (0.1056 to 1.69 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Switches - 2970018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Positive pressure
Material Liquid; Oil
Working Pressure Range 435 to 4351 psi (306 to 3062 m H2O)
View Details
115P/115PP NEMA 4X, 7, 9 & 13 Pressure Switch/Tamper Proof -  - Neo-Dyn
Specs
Pressure Measurement Differential
Working Pressure Range 1.5 psi (1.06 m H2O)
Operating Temperature -40 to 300 F (-40 to 149 C)
View Details
PS80 20psi Pressure Switch, NO; 18
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -29 to 80 F (-34 to 27 C)
View Details
HVAC Sensors, LGW-2G-SIL -  - Rotork plc
Specs
Pressure Measurement Differential
View Details