Winters Instruments 6WPSDO Series Pressure Switch 6WPSDO

Description
Description & Features:• Designed to sense low differential pressures between high pressure sources• High pressure seals are opposed stainless steel bellows assemblies, while the differential pressure is sensed by a diaphragm clamped between these bellows assemblies• Diaphragm has a large area to accurately sense low differential pressure. During over-pressure the diaphragm is fully supported• Both high or low pressure sides of the element can withstand the maximum pressure with the opposite side at atmospheric pressure• Rugged cast aluminum housing incorporates Winters' standard accurate switching mechanism, and can be specified watertight or explosion proof• Housing is large enough to accommodate up to four full size SPDT electric switches• Standard differential pressure-sensing element is constructed of a strong aluminum alloy using a Buna N elastomer diaphragm. Other diaphragm and wetted area materials are available• 1 year warrantyApplications : • Utilized in high static low differential pressure filtration applications and system level controls
Description
Description & Features:• Designed to sense low differential pressures between high pressure sources• High pressure seals are opposed stainless steel bellows assemblies, while the differential pressure is sensed by a diaphragm clamped between these bellows assemblies• Diaphragm has a large area to accurately sense low differential pressure. During over-pressure the diaphragm is fully supported• Both high or low pressure sides of the element can withstand the maximum pressure with the opposite side at atmospheric pressure• Rugged cast aluminum housing incorporates Winters' standard accurate switching mechanism, and can be specified watertight or explosion proof• Housing is large enough to accommodate up to four full size SPDT electric switches• Standard differential pressure-sensing element is constructed of a strong aluminum alloy using a Buna N elastomer diaphragm. Other diaphragm and wetted area materials are available• 1 year warrantyApplications : • Utilized in high static low differential pressure filtration applications and system level controls

Suppliers

Company
Product
Description
Supplier Links
6WPSDO Series Pressure Switch - 6WPSDO - Winters Instruments
Toronto, Ontario, Canada
6WPSDO Series Pressure Switch
6WPSDO
6WPSDO Series Pressure Switch 6WPSDO
Description & Features:• Designed to sense low differential pressures between high pressure sources• High pressure seals are opposed stainless steel bellows assemblies, while the differential pressure is sensed by a diaphragm clamped between these bellows assemblies• Diaphragm has a large area to accurately sense low differential pressure. During over-pressure the diaphragm is fully supported• Both high or low pressure sides of the element can withstand the maximum pressure with the opposite side at atmospheric pressure• Rugged cast aluminum housing incorporates Winters' standard accurate switching mechanism, and can be specified watertight or explosion proof• Housing is large enough to accommodate up to four full size SPDT electric switches• Standard differential pressure-sensing element is constructed of a strong aluminum alloy using a Buna N elastomer diaphragm. Other diaphragm and wetted area materials are available• 1 year warrantyApplications : • Utilized in high static low differential pressure filtration applications and system level controls

Description & Features:• Designed to sense low differential pressures between high pressure sources• High pressure seals are opposed stainless steel bellows assemblies, while the differential pressure is sensed by a diaphragm clamped between these bellows assemblies• Diaphragm has a large area to accurately sense low differential pressure. During over-pressure the diaphragm is fully supported• Both high or low pressure sides of the element can withstand the maximum pressure with the opposite side at atmospheric pressure• Rugged cast aluminum housing incorporates Winters' standard accurate switching mechanism, and can be specified watertight or explosion proof• Housing is large enough to accommodate up to four full size SPDT electric switches• Standard differential pressure-sensing element is constructed of a strong aluminum alloy using a Buna N elastomer diaphragm. Other diaphragm and wetted area materials are available• 1 year warrantyApplications: • Utilized in high static low differential pressure filtration applications and system level controls

Supplier's Site

Technical Specifications

  Winters Instruments
Product Category Pressure Switches
Product Number 6WPSDO
Product Name 6WPSDO Series Pressure Switch
Sensor Technology Mechanical Deflection
Pressure Measurement Differential
Material Liquid; Gas
Switch Point Range 16 to 60 psi (11.26 to 42.23 m H2O)
Deadband 0.3000 to 4.2 psi (0.2111 to 2.96 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Indicator - DPIS125V-PV-30-A-1 - Plast-O-Matic Valves, Inc.
Specs
Pressure Measurement Differential
Material Gas
Display Type Analog Meter
View Details
115P/115PP NEMA 4X, 7, 9 & 13 Pressure Switch/Tamper Proof -  - Neo-Dyn
Specs
Pressure Measurement Differential
Working Pressure Range 1.5 psi (1.06 m H2O)
Operating Temperature -40 to 300 F (-40 to 149 C)
View Details
Pressure Switch - 100 Series - United Electric Controls Company
United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
Material Gas
View Details
Vacuum Switches - 2970052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Positive pressure
Working Pressure Range 14.5 to 174 psi (10.21 to 122 m H2O)
Vacuum Range 9003 torr (-325 in Hg vac)
View Details