Winters Instruments 6WPSB Series Pressure Switch 6WPSB

Description
Description & Features:• Constructed using rugged cast aluminum housing that incorporates Winters' standard accurate switching mechanism actuated by a stainless steel bellows assembly• Housing can be specified watertight or explosion proof• Housing is large enough to accommodate up to four full size SPDT electric switches• Electric switches are available in a variety of configurations including adjustable switch differential (dead band), DPDT, high-low operation, manual reset• Many switching configurations can be supplied with electric switches that have low switch differentials (dead band), high direct current ratings, gold contacts, hermetically sealed contacts• Wide variety of adjustable pressure ranges• 1 year warrantyApplications : • Multiple tank or pump controls, those requiring alarm systems
Description
Description & Features:• Constructed using rugged cast aluminum housing that incorporates Winters' standard accurate switching mechanism actuated by a stainless steel bellows assembly• Housing can be specified watertight or explosion proof• Housing is large enough to accommodate up to four full size SPDT electric switches• Electric switches are available in a variety of configurations including adjustable switch differential (dead band), DPDT, high-low operation, manual reset• Many switching configurations can be supplied with electric switches that have low switch differentials (dead band), high direct current ratings, gold contacts, hermetically sealed contacts• Wide variety of adjustable pressure ranges• 1 year warrantyApplications : • Multiple tank or pump controls, those requiring alarm systems

Suppliers

Company
Product
Description
Supplier Links
6WPSB Series Pressure Switch - 6WPSB - Winters Instruments
Toronto, Ontario, Canada
6WPSB Series Pressure Switch
6WPSB
6WPSB Series Pressure Switch 6WPSB
Description & Features:• Constructed using rugged cast aluminum housing that incorporates Winters' standard accurate switching mechanism actuated by a stainless steel bellows assembly• Housing can be specified watertight or explosion proof• Housing is large enough to accommodate up to four full size SPDT electric switches• Electric switches are available in a variety of configurations including adjustable switch differential (dead band), DPDT, high-low operation, manual reset• Many switching configurations can be supplied with electric switches that have low switch differentials (dead band), high direct current ratings, gold contacts, hermetically sealed contacts• Wide variety of adjustable pressure ranges• 1 year warrantyApplications : • Multiple tank or pump controls, those requiring alarm systems

Description & Features:• Constructed using rugged cast aluminum housing that incorporates Winters' standard accurate switching mechanism actuated by a stainless steel bellows assembly• Housing can be specified watertight or explosion proof• Housing is large enough to accommodate up to four full size SPDT electric switches• Electric switches are available in a variety of configurations including adjustable switch differential (dead band), DPDT, high-low operation, manual reset• Many switching configurations can be supplied with electric switches that have low switch differentials (dead band), high direct current ratings, gold contacts, hermetically sealed contacts• Wide variety of adjustable pressure ranges• 1 year warrantyApplications: • Multiple tank or pump controls, those requiring alarm systems

Supplier's Site

Technical Specifications

  Winters Instruments
Product Category Pressure Switches
Product Number 6WPSB
Product Name 6WPSB Series Pressure Switch
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
Switch Point Range 15 to 5000 psi (10.56 to 3519 m H2O)
Deadband 0.7000 to 540 psi (0.4926 to 380 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Switches - 2351193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Positive Pressure
Working Pressure Range 0.0145 psi (0.0102 m H2O)
Vacuum Range 0.7501 torr (29.89 in Hg vac)
View Details
225P-NEMA-4X-7-9-13-Pressure-Switch-Tamper-Proof -  - Neo-Dyn
Specs
Sensor Technology Piston
Pressure Measurement Differential
Operating Temperature -40 to 300 F (-40 to 149 C)
View Details
PS80 350psi Pressure Switch, NC, 12
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -29 to 80 F (-34 to 27 C)
View Details
HVAC Sensors, LGW-2G-SIL -  - Rotork plc
Specs
Pressure Measurement Differential
View Details