Winters Instruments 5WPSBD Series Pressure Switch 5WPSBD

Description
Description & Features:• Features a rugged cast aluminum housing (NEMA 4X, 12 and 13) and cover, incorporating Winters' accurate switching mechanism, actuated by stainless steel differential pressure bellows assemblies• Either one or two SPDT electric switches are available in a variety of configurations: tandem settings for DPDT operation, independent adjustment for High-Low operation, adjustable switch differential (deadband), manual reset on either increasing or decreasing pressure• Many switching configurations can be supplied with electric switches that have: low switch differentials (deadband), high direct current ratings, gold contacts, hermetically sealed contacts• Wide variety of adjustable differential pressure ranges• 1 year warrantyApplications : • Can be utilized in applications requiring a differential activation (i.e. filtration)
Description
Description & Features:• Features a rugged cast aluminum housing (NEMA 4X, 12 and 13) and cover, incorporating Winters' accurate switching mechanism, actuated by stainless steel differential pressure bellows assemblies• Either one or two SPDT electric switches are available in a variety of configurations: tandem settings for DPDT operation, independent adjustment for High-Low operation, adjustable switch differential (deadband), manual reset on either increasing or decreasing pressure• Many switching configurations can be supplied with electric switches that have: low switch differentials (deadband), high direct current ratings, gold contacts, hermetically sealed contacts• Wide variety of adjustable differential pressure ranges• 1 year warrantyApplications : • Can be utilized in applications requiring a differential activation (i.e. filtration)

Suppliers

Company
Product
Description
Supplier Links
5WPSBD Series Pressure Switch - 5WPSBD - Winters Instruments
Toronto, Ontario, Canada
5WPSBD Series Pressure Switch
5WPSBD
5WPSBD Series Pressure Switch 5WPSBD
Description & Features:• Features a rugged cast aluminum housing (NEMA 4X, 12 and 13) and cover, incorporating Winters' accurate switching mechanism, actuated by stainless steel differential pressure bellows assemblies• Either one or two SPDT electric switches are available in a variety of configurations: tandem settings for DPDT operation, independent adjustment for High-Low operation, adjustable switch differential (deadband), manual reset on either increasing or decreasing pressure• Many switching configurations can be supplied with electric switches that have: low switch differentials (deadband), high direct current ratings, gold contacts, hermetically sealed contacts• Wide variety of adjustable differential pressure ranges• 1 year warrantyApplications : • Can be utilized in applications requiring a differential activation (i.e. filtration)

Description & Features:• Features a rugged cast aluminum housing (NEMA 4X, 12 and 13) and cover, incorporating Winters' accurate switching mechanism, actuated by stainless steel differential pressure bellows assemblies• Either one or two SPDT electric switches are available in a variety of configurations: tandem settings for DPDT operation, independent adjustment for High-Low operation, adjustable switch differential (deadband), manual reset on either increasing or decreasing pressure• Many switching configurations can be supplied with electric switches that have: low switch differentials (deadband), high direct current ratings, gold contacts, hermetically sealed contacts• Wide variety of adjustable differential pressure ranges• 1 year warrantyApplications: • Can be utilized in applications requiring a differential activation (i.e. filtration)

Supplier's Site

Technical Specifications

  Winters Instruments
Product Category Pressure Switches
Product Number 5WPSBD
Product Name 5WPSBD Series Pressure Switch
Sensor Technology Mechanical Deflection
Pressure Measurement Differential
Material Liquid; Gas
Switch Point Range 15 to 5000 psi (10.56 to 3519 m H2O)
Deadband 0.7000 to 540 psi (0.4926 to 380 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Switches - 1752187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Relative Pressure
Working Pressure Range -14.5 to 14.5 psi (-10.21 to 10.21 m H2O)
Vacuum Range 750 torr (0.3825 in Hg vac)
View Details
225P-NEMA-4X-7-9-13-Pressure-Switch-Tamper-Proof -  - Neo-Dyn
Specs
Sensor Technology Piston
Pressure Measurement Differential
Operating Temperature -40 to 300 F (-40 to 149 C)
View Details
Pressure Switches 39PS -  - Sensata Technologies
Sensata Technologies
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -65 to 275 F (-54 to 135 C)
View Details
HVAC Sensors, LGW-2G-SIL -  - Rotork plc
Specs
Pressure Measurement Differential
View Details