Winters Instruments 5WPSB Series Pressure Switch 5WPSB

Description
Description & Features:• Features a rugged cast aluminum housing (NEMA 4X, 12 and 13 standard) and cover incorporating Winters' accurate switching mechanism actuated by a stainless steel bellows assembly• Either one or two SPDT electric switches are available in a variety of configurations: tandem settings for DPDT operation, independent adjustment for High-Low operation, adjustable switch differential (deadband), manual reset on either increasing or decreasing pressure • Many switching configurations can be supplied with electric switches that have: low switch differentials (deadband), high direct current ratings, gold contacts, hermetically sealed contacts• Wide variety of adjustable pressure ranges• 1 year warrantyApplications : • Common applications include: pumping stations, remote locations, ideal for High-Low level control (requiring dual elements)
Description
Description & Features:• Features a rugged cast aluminum housing (NEMA 4X, 12 and 13 standard) and cover incorporating Winters' accurate switching mechanism actuated by a stainless steel bellows assembly• Either one or two SPDT electric switches are available in a variety of configurations: tandem settings for DPDT operation, independent adjustment for High-Low operation, adjustable switch differential (deadband), manual reset on either increasing or decreasing pressure • Many switching configurations can be supplied with electric switches that have: low switch differentials (deadband), high direct current ratings, gold contacts, hermetically sealed contacts• Wide variety of adjustable pressure ranges• 1 year warrantyApplications : • Common applications include: pumping stations, remote locations, ideal for High-Low level control (requiring dual elements)

Suppliers

Company
Product
Description
Supplier Links
5WPSB Series Pressure Switch - 5WPSB - Winters Instruments
Toronto, Ontario, Canada
5WPSB Series Pressure Switch
5WPSB
5WPSB Series Pressure Switch 5WPSB
Description & Features:• Features a rugged cast aluminum housing (NEMA 4X, 12 and 13 standard) and cover incorporating Winters' accurate switching mechanism actuated by a stainless steel bellows assembly• Either one or two SPDT electric switches are available in a variety of configurations: tandem settings for DPDT operation, independent adjustment for High-Low operation, adjustable switch differential (deadband), manual reset on either increasing or decreasing pressure • Many switching configurations can be supplied with electric switches that have: low switch differentials (deadband), high direct current ratings, gold contacts, hermetically sealed contacts• Wide variety of adjustable pressure ranges• 1 year warrantyApplications : • Common applications include: pumping stations, remote locations, ideal for High-Low level control (requiring dual elements)

Description & Features:• Features a rugged cast aluminum housing (NEMA 4X, 12 and 13 standard) and cover incorporating Winters' accurate switching mechanism actuated by a stainless steel bellows assembly• Either one or two SPDT electric switches are available in a variety of configurations: tandem settings for DPDT operation, independent adjustment for High-Low operation, adjustable switch differential (deadband), manual reset on either increasing or decreasing pressure • Many switching configurations can be supplied with electric switches that have: low switch differentials (deadband), high direct current ratings, gold contacts, hermetically sealed contacts• Wide variety of adjustable pressure ranges• 1 year warrantyApplications: • Common applications include: pumping stations, remote locations, ideal for High-Low level control (requiring dual elements)

Supplier's Site

Technical Specifications

  Winters Instruments
Product Category Pressure Switches
Product Number 5WPSB
Product Name 5WPSB Series Pressure Switch
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
Switch Point Range 15 to 5000 psi (10.56 to 3519 m H2O)
Deadband 0.7000 to 576 psi (0.4926 to 405 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Switches - 1260219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Gauge; Vacuum; Gauge Pressure
Signal Output Analog Current; Analogue output
View Details
115P/115PP NEMA 4 & 13 Pressure Switch/Tamper Proof -  - Neo-Dyn
Specs
Pressure Measurement Differential
Working Pressure Range 0.5000 psi (0.3519 m H2O)
Operating Temperature -40 to 300 F (-40 to 149 C)
View Details
PS80 55psi Pressure Switch, NO; 48
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -29 to 80 F (-34 to 27 C)
View Details
HVAC Sensors, LGW-2G-SIL -  - Rotork plc
Specs
Pressure Measurement Differential
View Details