Winters Instruments 5WPS Series Pressure Switch 5WPS

Description
Description & Features:• Features a rugged cast aluminum housing (NEMA 4X, 12 and 13 standard) and cover incorporating Winters' accurate switching mechanism actuated by a diaphragm• Either one or two SPDT electric switches are available in a variety of configurations: tandem settings for DPDT operation, independent adjustment for High-Low operation, adjustable switch differential (deadband), manual reset on either increasing or decreasing pressure • Many switching configurations can be supplied with electric switches that have: low switch differentials (deadband), high direct current ratings, gold contacts, hermetically sealed contacts• The standard pressure-sensing element uses a strong Buna N elastomer diaphragm• Other diaphragm materials are available• 1 year warrantyApplications : • Common applications include: pumping stations, remote locations, ideal for High-Low level control (requiring dual elements)
Datasheet
Description
Description & Features:• Features a rugged cast aluminum housing (NEMA 4X, 12 and 13 standard) and cover incorporating Winters' accurate switching mechanism actuated by a diaphragm• Either one or two SPDT electric switches are available in a variety of configurations: tandem settings for DPDT operation, independent adjustment for High-Low operation, adjustable switch differential (deadband), manual reset on either increasing or decreasing pressure • Many switching configurations can be supplied with electric switches that have: low switch differentials (deadband), high direct current ratings, gold contacts, hermetically sealed contacts• The standard pressure-sensing element uses a strong Buna N elastomer diaphragm• Other diaphragm materials are available• 1 year warrantyApplications : • Common applications include: pumping stations, remote locations, ideal for High-Low level control (requiring dual elements)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5WPS Series Pressure Switch - 5WPS - Winters Instruments
Toronto, Ontario, Canada
5WPS Series Pressure Switch
5WPS
5WPS Series Pressure Switch 5WPS
Description & Features:• Features a rugged cast aluminum housing (NEMA 4X, 12 and 13 standard) and cover incorporating Winters' accurate switching mechanism actuated by a diaphragm• Either one or two SPDT electric switches are available in a variety of configurations: tandem settings for DPDT operation, independent adjustment for High-Low operation, adjustable switch differential (deadband), manual reset on either increasing or decreasing pressure • Many switching configurations can be supplied with electric switches that have: low switch differentials (deadband), high direct current ratings, gold contacts, hermetically sealed contacts• The standard pressure-sensing element uses a strong Buna N elastomer diaphragm• Other diaphragm materials are available• 1 year warrantyApplications : • Common applications include: pumping stations, remote locations, ideal for High-Low level control (requiring dual elements)

Description & Features:• Features a rugged cast aluminum housing (NEMA 4X, 12 and 13 standard) and cover incorporating Winters' accurate switching mechanism actuated by a diaphragm• Either one or two SPDT electric switches are available in a variety of configurations: tandem settings for DPDT operation, independent adjustment for High-Low operation, adjustable switch differential (deadband), manual reset on either increasing or decreasing pressure • Many switching configurations can be supplied with electric switches that have: low switch differentials (deadband), high direct current ratings, gold contacts, hermetically sealed contacts• The standard pressure-sensing element uses a strong Buna N elastomer diaphragm• Other diaphragm materials are available• 1 year warrantyApplications: • Common applications include: pumping stations, remote locations, ideal for High-Low level control (requiring dual elements)

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Pressure Switches
Product Number 5WPS
Product Name 5WPS Series Pressure Switch
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
Switch Point Range 15 to 300 psi (10.56 to 211 m H2O)
Deadband 0.3000 to 30 psi (0.2111 to 21.11 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Switches - 2023275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; 2 x Relative Pressure
Material Gas; Air
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
View Details
225P NEMA 4 & 13 Pressure Switch/Tamper Proof -  - Neo-Dyn
Specs
Sensor Technology Piston
Pressure Measurement Differential
Operating Temperature -40 to 300 F (-40 to 149 C)
View Details
PS80 20psi Pressure Switch, NO; 18" PS80-K2-F0305 -  - Sensata Technologies
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -65 to 275 F (-54 to 135 C)
View Details
Electro-Mechanical Pressure Switches, RM -  - Rotork plc
Specs
Pressure Measurement Gauge
View Details