Winters Instruments 2WPS Series Pressure Switch 2WPS

Description
Description & Features:• Features a rugged, compact, sensitive switching mechanism actuated by a diaphragm assembly• Can be supplied with one SPDT electric switch or two SPDT electric switches that are independently adjusted• Can be supplied with no housing or enclosed in a rugged die cast NEMA 4X, 12 and 13 housing (the enclosed model is designated 2WPSW)• With the cover of the enclosure removed, the terminals of the electric switch(es) and pressure adjustment(s) are exposed for easy wiring and adjustment of the pressure setting• Die cast cover is equipped with captive stainless steel screws that retain the cover gasket when the cover is removed• Other options can be specified• 1 year warrantyApplications : • The modular design of pressure-sensing elements used in the 2WPS series switches allows for different pressure applications• Applications include high pressure, differential pressure, vacuum and vacuum-pressure models using diaphragms, bellows and pistons for actuation• Common applications include: tank and compressor level and precision control, hydraulic systems, pumping controls and hazardous area lift station controls
Datasheet
Description
Description & Features:• Features a rugged, compact, sensitive switching mechanism actuated by a diaphragm assembly• Can be supplied with one SPDT electric switch or two SPDT electric switches that are independently adjusted• Can be supplied with no housing or enclosed in a rugged die cast NEMA 4X, 12 and 13 housing (the enclosed model is designated 2WPSW)• With the cover of the enclosure removed, the terminals of the electric switch(es) and pressure adjustment(s) are exposed for easy wiring and adjustment of the pressure setting• Die cast cover is equipped with captive stainless steel screws that retain the cover gasket when the cover is removed• Other options can be specified• 1 year warrantyApplications : • The modular design of pressure-sensing elements used in the 2WPS series switches allows for different pressure applications• Applications include high pressure, differential pressure, vacuum and vacuum-pressure models using diaphragms, bellows and pistons for actuation• Common applications include: tank and compressor level and precision control, hydraulic systems, pumping controls and hazardous area lift station controls
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2WPS Series Pressure Switch - 2WPS - Winters Instruments
Toronto, Ontario, Canada
2WPS Series Pressure Switch
2WPS
2WPS Series Pressure Switch 2WPS
Description & Features:• Features a rugged, compact, sensitive switching mechanism actuated by a diaphragm assembly• Can be supplied with one SPDT electric switch or two SPDT electric switches that are independently adjusted• Can be supplied with no housing or enclosed in a rugged die cast NEMA 4X, 12 and 13 housing (the enclosed model is designated 2WPSW)• With the cover of the enclosure removed, the terminals of the electric switch(es) and pressure adjustment(s) are exposed for easy wiring and adjustment of the pressure setting• Die cast cover is equipped with captive stainless steel screws that retain the cover gasket when the cover is removed• Other options can be specified• 1 year warrantyApplications : • The modular design of pressure-sensing elements used in the 2WPS series switches allows for different pressure applications• Applications include high pressure, differential pressure, vacuum and vacuum-pressure models using diaphragms, bellows and pistons for actuation• Common applications include: tank and compressor level and precision control, hydraulic systems, pumping controls and hazardous area lift station controls

Description & Features:• Features a rugged, compact, sensitive switching mechanism actuated by a diaphragm assembly• Can be supplied with one SPDT electric switch or two SPDT electric switches that are independently adjusted• Can be supplied with no housing or enclosed in a rugged die cast NEMA 4X, 12 and 13 housing (the enclosed model is designated 2WPSW)• With the cover of the enclosure removed, the terminals of the electric switch(es) and pressure adjustment(s) are exposed for easy wiring and adjustment of the pressure setting• Die cast cover is equipped with captive stainless steel screws that retain the cover gasket when the cover is removed• Other options can be specified• 1 year warrantyApplications: • The modular design of pressure-sensing elements used in the 2WPS series switches allows for different pressure applications• Applications include high pressure, differential pressure, vacuum and vacuum-pressure models using diaphragms, bellows and pistons for actuation• Common applications include: tank and compressor level and precision control, hydraulic systems, pumping controls and hazardous area lift station controls

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Pressure Switches
Product Number 2WPS
Product Name 2WPS Series Pressure Switch
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
Switch Point Range 2 to 300 psi (1.41 to 211 m H2O)
Deadband 0.1250 to 22 psi (0.0880 to 15.48 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Electro-Mechanical Pressure Switches, RM -  - Rotork plc
Specs
Pressure Measurement Gauge
View Details
Pressure Sensors, Transducers - Industrial - 1882-6073981-ND - DigiKey
Specs
Pressure Measurement Gauge
Working Pressure Range 36.26 psi (25.52 m H2O)
Accuracy 0.5000 ±% FS
View Details
PS80 400psi Pressure Switch, NC; 48
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -29 to 80 F (-34 to 27 C)
View Details
Hermetically Sealed Vacuum Switch - 117 Series - United Electric Controls Company
United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
Material Gas
View Details