WINSYSTEMS, INC. Industrial PC/104 Quad Serial and 48-line Digital I/O PCM-SDIO-144

Description
WinSystems’ industrial PCM-SDIO combines both four serial and 48 digital I/O lines onto a single PC/104 module. This can eliminate one board in a stack without sacrificing any features or benefits. The digital portion is further enhanced since its I/O can interface with up to 30 volt signals. Features Four serial ports with 16C554-compatible UART Each serial channel supports: 16 byte Tx and RX FIFOs CTS, RTS, DSR, DTR, RI and DCD RS-232/422/485 signal levels Programmable data rates up to 115.2 kbps All 48 bidirectional digital I/O lines support: Input, Output or Output with Read back Interface with signals up to 30V 12 mA sink current 24 DIO lines support event sense with selectable edge polarity Industrial -40° to +85°C operational temperature Combines PCM-COM4A and PCM-UIO48-B Custom configurations available in OEM quantities
Datasheet
Description
WinSystems’ industrial PCM-SDIO combines both four serial and 48 digital I/O lines onto a single PC/104 module. This can eliminate one board in a stack without sacrificing any features or benefits. The digital portion is further enhanced since its I/O can interface with up to 30 volt signals. Features Four serial ports with 16C554-compatible UART Each serial channel supports: 16 byte Tx and RX FIFOs CTS, RTS, DSR, DTR, RI and DCD RS-232/422/485 signal levels Programmable data rates up to 115.2 kbps All 48 bidirectional digital I/O lines support: Input, Output or Output with Read back Interface with signals up to 30V 12 mA sink current 24 DIO lines support event sense with selectable edge polarity Industrial -40° to +85°C operational temperature Combines PCM-COM4A and PCM-UIO48-B Custom configurations available in OEM quantities
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial PC/104 Quad Serial and 48-line Digital I/O - PCM-SDIO-144 - WINSYSTEMS, INC.
Grand Prairie, TX, United States
Industrial PC/104 Quad Serial and 48-line Digital I/O
PCM-SDIO-144
Industrial PC/104 Quad Serial and 48-line Digital I/O PCM-SDIO-144
WinSystems’ industrial PCM-SDIO combines both four serial and 48 digital I/O lines onto a single PC/104 module. This can eliminate one board in a stack without sacrificing any features or benefits. The digital portion is further enhanced since its I/O can interface with up to 30 volt signals. Features Four serial ports with 16C554-compatible UART Each serial channel supports: 16 byte Tx and RX FIFOs CTS, RTS, DSR, DTR, RI and DCD RS-232/422/485 signal levels Programmable data rates up to 115.2 kbps All 48 bidirectional digital I/O lines support: Input, Output or Output with Read back Interface with signals up to 30V 12 mA sink current 24 DIO lines support event sense with selectable edge polarity Industrial -40° to +85°C operational temperature Combines PCM-COM4A and PCM-UIO48-B Custom configurations available in OEM quantities

WinSystems’ industrial PCM-SDIO combines both four serial and 48 digital I/O lines onto a single PC/104 module. This can eliminate one board in a stack without sacrificing any features or benefits. The digital portion is further enhanced since its I/O can interface with up to 30 volt signals.

Features

  • Four serial ports with 16C554-compatible UART
  • Each serial channel supports:
    • 16 byte Tx and RX FIFOs
    • CTS, RTS, DSR, DTR, RI and DCD
    • RS-232/422/485 signal levels
    • Programmable data rates up to 115.2 kbps
  • All 48 bidirectional digital I/O lines support:
    • Input, Output or Output with Read back
    • Interface with signals up to 30V
    • 12 mA sink current
  • 24 DIO lines support event sense with selectable edge polarity
  • Industrial -40° to +85°C operational temperature
  • Combines PCM-COM4A and PCM-UIO48-B
  • Custom configurations available in OEM quantities
Supplier's Site Datasheet

Technical Specifications

  WINSYSTEMS, INC.
Product Category Serial Adapters
Product Number PCM-SDIO-144
Product Name Industrial PC/104 Quad Serial and 48-line Digital I/O
Serial Protocol RS232/422/485
Network / Bus PC/104 (PC/104-Plus, EBX, ETX)
Form Factor PCB
Data Rate 115 kbps
Unlock Full Specs
to access all available technical data