WINSYSTEMS, INC. Eight Channel RS-232/422/485 Serial PC/104 Module PCM-G-COM8

Description
The PCM-COM8 is an 8-channel PC/104-compatible serial module. It is well suited for embedded applications requiring a large number of serial I/O ports. Each channel supports RS-232, RS-485, and RS-422 electrical levels to interface to a wide variety of serial communications devices such as modems, data collection equipment, and distributed I/O terminals. The PCM-COM8 will operate over the full industrial temperature range of -40° to +85° Celsius. Features Eight independent COM channels Two 16C554-compatible quad UARTs 128-byte TX and RX receive FIFOs on each channel RS-232, RS-485, and RS-422 electrical interface levels on all channels All outputs short circuit protected Modem control signals: CTS, RTS, DSR, DTR, RI, and DCD on each channel Programmable serial interface characteristics for each channel: 5-, 6-, 7-, or 8-bit character lengths Even, odd, or no parity generation and checking 1,1.5, or 2 stop bits Local internal loopback for diagnostics Industrial -40° to +85°C operational temperature
Datasheet
Description
The PCM-COM8 is an 8-channel PC/104-compatible serial module. It is well suited for embedded applications requiring a large number of serial I/O ports. Each channel supports RS-232, RS-485, and RS-422 electrical levels to interface to a wide variety of serial communications devices such as modems, data collection equipment, and distributed I/O terminals. The PCM-COM8 will operate over the full industrial temperature range of -40° to +85° Celsius. Features Eight independent COM channels Two 16C554-compatible quad UARTs 128-byte TX and RX receive FIFOs on each channel RS-232, RS-485, and RS-422 electrical interface levels on all channels All outputs short circuit protected Modem control signals: CTS, RTS, DSR, DTR, RI, and DCD on each channel Programmable serial interface characteristics for each channel: 5-, 6-, 7-, or 8-bit character lengths Even, odd, or no parity generation and checking 1,1.5, or 2 stop bits Local internal loopback for diagnostics Industrial -40° to +85°C operational temperature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eight Channel RS-232/422/485 Serial PC/104 Module - PCM-G-COM8 - WINSYSTEMS, INC.
Grand Prairie, TX, United States
Eight Channel RS-232/422/485 Serial PC/104 Module
PCM-G-COM8
Eight Channel RS-232/422/485 Serial PC/104 Module PCM-G-COM8
The PCM-COM8 is an 8-channel PC/104-compatible serial module. It is well suited for embedded applications requiring a large number of serial I/O ports. Each channel supports RS-232, RS-485, and RS-422 electrical levels to interface to a wide variety of serial communications devices such as modems, data collection equipment, and distributed I/O terminals. The PCM-COM8 will operate over the full industrial temperature range of -40° to +85° Celsius. Features Eight independent COM channels Two 16C554-compatible quad UARTs 128-byte TX and RX receive FIFOs on each channel RS-232, RS-485, and RS-422 electrical interface levels on all channels All outputs short circuit protected Modem control signals: CTS, RTS, DSR, DTR, RI, and DCD on each channel Programmable serial interface characteristics for each channel: 5-, 6-, 7-, or 8-bit character lengths Even, odd, or no parity generation and checking 1,1.5, or 2 stop bits Local internal loopback for diagnostics Industrial -40° to +85°C operational temperature

The PCM-COM8 is an 8-channel PC/104-compatible serial module. It is well suited for embedded applications requiring a large number of serial I/O ports. Each channel supports RS-232, RS-485, and RS-422 electrical levels to interface to a wide variety of serial communications devices such as modems, data collection equipment, and distributed I/O terminals. The PCM-COM8 will operate over the full industrial temperature range of -40° to +85° Celsius.

Features

  • Eight independent COM channels
  • Two 16C554-compatible quad UARTs
  • 128-byte TX and RX receive FIFOs on each channel
  • RS-232, RS-485, and RS-422 electrical interface levels on all channels
  • All outputs short circuit protected
  • Modem control signals: CTS, RTS, DSR, DTR, RI, and DCD on each channel
  • Programmable serial interface characteristics for each channel:
    • 5-, 6-, 7-, or 8-bit character lengths
    • Even, odd, or no parity generation and checking
    • 1,1.5, or 2 stop bits
    • Local internal loopback for diagnostics
  • Industrial -40° to +85°C operational temperature
Supplier's Site Datasheet

Technical Specifications

  WINSYSTEMS, INC.
Product Category Serial Adapters
Product Number PCM-G-COM8
Product Name Eight Channel RS-232/422/485 Serial PC/104 Module
Serial Protocol RS232/422/485
Network / Bus PC/104 (PC/104-Plus, EBX, ETX)
Form Factor PCB
Data Rate 1500 kbps
Number of Ports 8
Unlock Full Specs
to access all available technical data