WINSYSTEMS, INC. PC/104 Dual Channel CAN Bus Module with Isolation PCM-CAN

Description
WinSystems’ PCM-CAN-2-ISO is a PC/104-compliant, isolated Controller Area Network (CAN Bus) peripheral module. This board uses two NXP SJA-1000 CAN controller ICs with advanced features for use in automotive and industrial applications. Features Two NXP SJA-1000 CAN Bus controllers Compliant with CAN Bus specifications 2.0A (11-bit ID) and 2.0B (29-bit ID) Transfer rates up to 1 Mbps Channel-to-channel and channel-to-system isolation Isolation on the CAN Bus data connection up to 1000V On-board isolated 1W power supply for interface Jumper selectable termination resistors Jumper selectable IRQ and I/O base address Software drivers available for Linux and Windows Industrial -40° to +85°C operational temperature
Datasheet
Description
WinSystems’ PCM-CAN-2-ISO is a PC/104-compliant, isolated Controller Area Network (CAN Bus) peripheral module. This board uses two NXP SJA-1000 CAN controller ICs with advanced features for use in automotive and industrial applications. Features Two NXP SJA-1000 CAN Bus controllers Compliant with CAN Bus specifications 2.0A (11-bit ID) and 2.0B (29-bit ID) Transfer rates up to 1 Mbps Channel-to-channel and channel-to-system isolation Isolation on the CAN Bus data connection up to 1000V On-board isolated 1W power supply for interface Jumper selectable termination resistors Jumper selectable IRQ and I/O base address Software drivers available for Linux and Windows Industrial -40° to +85°C operational temperature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC/104 Dual Channel CAN Bus Module with Isolation - PCM-CAN - WINSYSTEMS, INC.
Grand Prairie, TX, United States
PC/104 Dual Channel CAN Bus Module with Isolation
PCM-CAN
PC/104 Dual Channel CAN Bus Module with Isolation PCM-CAN
WinSystems’ PCM-CAN-2-ISO is a PC/104-compliant, isolated Controller Area Network (CAN Bus) peripheral module. This board uses two NXP SJA-1000 CAN controller ICs with advanced features for use in automotive and industrial applications. Features Two NXP SJA-1000 CAN Bus controllers Compliant with CAN Bus specifications 2.0A (11-bit ID) and 2.0B (29-bit ID) Transfer rates up to 1 Mbps Channel-to-channel and channel-to-system isolation Isolation on the CAN Bus data connection up to 1000V On-board isolated 1W power supply for interface Jumper selectable termination resistors Jumper selectable IRQ and I/O base address Software drivers available for Linux and Windows Industrial -40° to +85°C operational temperature

WinSystems’ PCM-CAN-2-ISO is a PC/104-compliant, isolated Controller Area Network (CAN Bus) peripheral module. This board uses two NXP SJA-1000 CAN controller ICs with advanced features for use in automotive and industrial applications.

Features

  • Two NXP SJA-1000 CAN Bus controllers
  • Compliant with CAN Bus specifications 2.0A (11-bit ID) and 2.0B (29-bit ID)
  • Transfer rates up to 1 Mbps
  • Channel-to-channel and channel-to-system isolation
    • Isolation on the CAN Bus data connection up to 1000V
    • On-board isolated 1W power supply for interface
  • Jumper selectable termination resistors
  • Jumper selectable IRQ and I/O base address
  • Software drivers available for Linux and Windows
  • Industrial -40° to +85°C operational temperature
Supplier's Site Datasheet

Technical Specifications

  WINSYSTEMS, INC.
Product Category Serial Adapters
Product Number PCM-CAN
Product Name PC/104 Dual Channel CAN Bus Module with Isolation
Network / Bus CANbus; PC/104 (PC/104-Plus, EBX, ETX)
Form Factor PCB
Data Rate 1000 kbps
Number of Ports 5
Unlock Full Specs
to access all available technical data