30V 35A 10mΩ@10V,10A 27W 1.8V@250uA 2 N-Channel DFN-8(3x3) MOSFETs ROHS
30V 35A 10mΩ@10V,10A 27W 1.8V@250uA 2 N-Channel DFN-8(3x3) MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | WSD3056DN | WSD3056DN |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs | Transistors |
| Polarity | N-Channel | |
| V(BR)DSS | 30 volts | |
| VGS(off) | 1.8 volts |