Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERCONNECT COMPONENTS
WINSLOW ADAPTICS LTD
W9504RC -- IC SOCKET ADAPTERS
Winslow Adaptics Ltd
IC Socket Adapters
W9504RC
Description
18 way 0.237in SOIC to 0.3in DIL socket
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
18 way 0.237in SOIC to 0.3in DIL socket
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
IC Socket Adapters
1582913
IC Socket Adapters
1582913
18 way 0.237in SOIC to 0.3in DIL socket
18 way 0.237in SOIC to 0.3in DIL socket
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
IC Interconnect Components
Product Number
1582913
Product Name
IC Socket Adapters
Product Type
Package Adapters / Converters
Unlock Full Specs
to access all available technical data
Similar Products
Fujipoly® America Corp.
Elastomeric PCB Connectors
ZEBRA® Connector, Gold 8000
Specs
Product Type
Elastomeric Connectors
Military Standards
MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating
0.3500 amps
View Details
RS Components, Ltd.
DIL Sockets
1613634
Specs
Product Type
IC Socket
RoHS Compliant
RoHS Compliant
Socket Type
1
View Details
Rego Electronics Inc.
Mini SIM Card PCB Mount Socket
80440GGH-081-113L3
Specs
Product Type
IC Socket
Features
Push-Pull w/Switch & Stand Off
Number of Contacts
8
View Details
Sensata Technologies
718 Series CSP/BGA/QFN Devices Lidded
Specs
Product Type
IC Socket
Contact Resistance
350 milliohms
Operating Temperature
125 C (257 F)
View Details