DENSO North America, Inc. Tape, Denso, 100Mm X 10M; Tape Type Denso 8101004

Description
TAPE, DENSO, 100MM X 10M; Tape Type:Corrosion Protection; Tape Backing Material:PET (Petroleum); Tape Width - Metric:100mm; Tape Width - Imperial:3.94"; Tape Length - Metric:10m; Tape Length - Imperial:32.81ft; Tape Colour:Olive RoHS Compliant: NA
Description
TAPE, DENSO, 100MM X 10M; Tape Type:Corrosion Protection; Tape Backing Material:PET (Petroleum); Tape Width - Metric:100mm; Tape Width - Imperial:3.94"; Tape Length - Metric:10m; Tape Length - Imperial:32.81ft; Tape Colour:Olive RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Tape, Denso, 100Mm X 10M; Tape Type Denso - 28M9112 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Denso, 100Mm X 10M; Tape Type Denso
28M9112
Tape, Denso, 100Mm X 10M; Tape Type Denso 28M9112
TAPE, DENSO, 100MM X 10M; Tape Type:Corrosion Protection; Tape Backing Material:PET (Petroleum); Tape Width - Metric:100mm; Tape Width - Imperial:3.94"; Tape Length - Metric:10m; Tape Length - Imperial:32.81ft; Tape Colour:Olive RoHS Compliant: NA

TAPE, DENSO, 100MM X 10M; Tape Type:Corrosion Protection; Tape Backing Material:PET (Petroleum); Tape Width - Metric:100mm; Tape Width - Imperial:3.94"; Tape Length - Metric:10m; Tape Length - Imperial:32.81ft; Tape Colour:Olive RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 28M9112
Product Name Tape, Denso, 100Mm X 10M; Tape Type Denso
Width 3.94 inches (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Polyester High Temperature Masking Tape - MCT-620-2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 2 inches (50.8 mm)
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details