Digital Potentiometer 10k Ohm 2 Circuit 256 Taps SPI Interface 14-PDIP
IC DGTL POT 10KOHM 256TAP 14DIP
Digital Potentiometer 10k Ohm 2 Circuit 256 Taps SPI Interface 14-PDIP
IC DGTL POT 10KOHM 256TAP 14DIP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | WMS7202010P-ND | WMS7202010P | WMS7202010P | WMS7202010P |
| Product Name | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | ThroughHole; "14-DIP | ThroughHole | ThroughHole | ThroughHole |
| Resistance Taper | Linear | |||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % | ||
| Operating DC Voltage | 2.7 to 5.5 volts | 2.7 volts |