IC DGTL POT 100KOHM 16TAP 8DIP
Digital Potentiometer 100k Ohm 1 Circuit 16 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | WMS7140100P | WMS7140100P |
| Product Name | Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | ThroughHole | ThroughHole |
| Potentiometer Type | Standard Potentiometer; Digital Potentiometer | |
| Resistance Range | 100000 ohms | |
| Temperature Coefficient | 300 ±ppm/°C |