Digital Potentiometer 50k Ohm 1 Circuit 16 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP
IC DGTL POT 50KOHM 16TAP 8DIP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | WMS7140050P | WMS7140050P |
| Product Name | Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | ThroughHole | ThroughHole |
| Resistance Range | 50000 ohms | |
| Temperature Coefficient | 300 ±ppm/°C | |
| Operating DC Voltage | 2.7 volts |