The WMS7140010M is a non-volatile digital potentiometer with a resistance value of 10 kΩ and features a 16-tap configuration. It operates using a three-wire Up/Down interface, allowing for easy adjustment of the wiper position between the V_A and V_B terminals. The device includes a non-volatile memory location for storing the wiper position, which supports power-on recall functionality. This component is available in an 8-pin MSOP package and operates over a voltage range of 2.7V to 5.5V. It is designed for single-channel applications and has an endurance rating of 100,000 write cycles with a data retention period of up to 100 years. The WMS7140010M is suitable for various applications requiring precise resistance adjustments and is compatible with many existing designs as a drop-in replacement.
Digital Potentiometer 10k Ohm 1 Circuit 16 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP
IC DGTL POT 10KOHM 16TAP 8MSOP
Digital Potentiometer 10k Ohm 1 Circuit 16 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP
IC DGTL POT 10KOHM 16TAP 8MSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | WMS7140010M-ND | WMS7140010M | WMS7140010M | WMS7140010M |
| Product Name | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "8-TSSOP, 8-MSOP | Surface Mount Technology (SMT / SMD); SSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Resistance Taper | Linear | |||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % | ||
| Operating DC Voltage | 2.7 to 5.5 volts | 2.7 volts |