Nuvoton Technology Corp. America Digital Potentiometers WMS7130100S

Description
Digital Potentiometer 100k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
Datasheet
Description
Digital Potentiometer 100k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - WMS7130100S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
WMS7130100S
Digital Potentiometers WMS7130100S
Digital Potentiometer 100k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC

Digital Potentiometer 100k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - WMS7130100S - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
WMS7130100S
Data Acquisition - Digital Potentiometers WMS7130100S
IC DGTL POT 100KOHM 32TAP 8SOIC

IC DGTL POT 100KOHM 32TAP 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Resistors Potentiometers, Rheostats, and Trimmers
Product Number WMS7130100S WMS7130100S
Product Name Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
Temperature Coefficient 300 ±ppm/°C
Operating DC Voltage 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2573271 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 15000 ohms
View Details