Nuvoton Technology Corp. America Data Acquisition - Digital Potentiometers WMS7121010P

Description
IC DGTL POT 10KOHM 64TAP 8DIP
Datasheet
Description
IC DGTL POT 10KOHM 64TAP 8DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Digital Potentiometers - WMS7121010P - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
WMS7121010P
Data Acquisition - Digital Potentiometers WMS7121010P
IC DGTL POT 10KOHM 64TAP 8DIP

IC DGTL POT 10KOHM 64TAP 8DIP

Supplier's Site Datasheet
Digital Potentiometers - WMS7121010P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
WMS7121010P
Digital Potentiometers WMS7121010P
Digital Potentiometer 10k Ohm 1 Circuit 64 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP

Digital Potentiometer 10k Ohm 1 Circuit 64 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number WMS7121010P WMS7121010P
Product Name Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Digital Potentiometer
Resistance Range 10000 ohms
Temperature Coefficient 300 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers