Nuvoton Technology Corp. America Digital Potentiometers WMS7110100P

Description
Digital Potentiometer 100k Ohm 1 Circuit 128 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP
Datasheet
Description
Digital Potentiometer 100k Ohm 1 Circuit 128 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - WMS7110100P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
WMS7110100P
Digital Potentiometers WMS7110100P
Digital Potentiometer 100k Ohm 1 Circuit 128 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP

Digital Potentiometer 100k Ohm 1 Circuit 128 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - WMS7110100P - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
WMS7110100P
Data Acquisition - Digital Potentiometers WMS7110100P
IC DGTL POT 100KOHM 128TAP 8DIP

IC DGTL POT 100KOHM 128TAP 8DIP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Resistors Potentiometers, Rheostats, and Trimmers
Product Number WMS7110100P WMS7110100P
Product Name Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging ThroughHole ThroughHole
Resistance Range 100000 ohms
Temperature Coefficient 300 ±ppm/°C
Operating DC Voltage 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.06 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details