The WMS7110010S is a non-volatile digital potentiometer featuring a single channel with 128 taps and an end-to-end resistance of 10 k,Ѷ. It utilizes an Up/Down serial interface for control, allowing for precise adjustment of the wiper position. The device can be configured as a two-terminal variable resistor or a three-terminal voltage divider without an output buffer. It includes non-volatile memory for automatic recall of the wiper position upon power-up, ensuring consistent performance across power cycles. The WMS7110010S operates within a supply voltage range of 2.7V to 5.5V and is rated for an industrial temperature range of -40°C to 85°C. The product is available in an 8-pin SOIC package and is designed for applications requiring reliable and adjustable resistance.
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
IC DGTL POT 10KOHM 128TAP 8SOIC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | WMS7110010S | WMS7110010S |
| Product Name | Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 10000 ohms | |
| Temperature Coefficient | 300 ±ppm/°C | |
| Operating DC Voltage | 2.7 volts |