IC DGTL POT 10KOHM 256TAP 8DIP
Digital Potentiometer 10k Ohm 1 Circuit 256 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | WMS7101010P | WMS7101010P |
| Product Name | Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | ThroughHole | ThroughHole |
| Potentiometer Type | Standard Potentiometer; Digital Potentiometer | |
| Resistance Range | 10000 ohms | |
| Temperature Coefficient | 300 ±ppm/°C |