Manufacturer: Winbond Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1104510-W989D6CBGX6E
Operating Supply Voltage: 1.8 V
Density: 512 Mb
Number of Pins: 54
Categories: OEM Parts(T-Z)
Max Frequency: 166 MHz
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -25 °C
Max Supply Voltage: 1.95 V
Min Supply Voltage: 1.7 V
Nominal Supply Current: 50 mA
Address Bus Width: 15 b
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1104510-W989D6CBGX6E |
| Product Name | OEM Parts - OEM Parts (T - Z) - W989D6CBGX6E |