IC DRAM 1GBIT PARALLEL 134VFBGA Product overview: W97AH6KBVX2I from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W97AH6KBVX2I can be used for catalog matching and distributor lookup.
Win Source Part Number: 943325-W97AH6KBVX2I
Series: *
Categories: Memory
IC DRAM 1GBIT PARALLEL 134VFBGA
SDRAM - Mobile LPDDR2 Memory IC 1Gbit Parallel 400 MHz 134-VFBGA (10x11.5)
IC DRAM 1GBIT PARALLEL 134VFBGA
IC DRAM 1GBIT PARALLEL 134VFBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-W97AH6KBVX2I | 943325-W97AH6KBVX2I | W97AH6KBVX2I | W97AH6KBVX2I | W97AH6KBVX2I | W97AH6KBVX2I |
| Product Name | Memory IC and Storage Component | Memory - DDR - W97AH6KBVX2I | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | SDRAM - Mobile LPDDR2; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | |
| Access Time | 5.5 ns | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 1000000 kbits | 1000000 kbits | 1000000 kbits | 1000000 kbits | 1000000 kbits | |
| Number of Words | 8000 k |