The W979H6KBVX1E TR is a mobile LPDDR2-S4B memory IC with a capacity of 512 Mbit and operates at a frequency of 533 MHz. It is packaged in a 134-ball VFBGA format with dimensions of 10 mm x 11.5 mm and a ball pitch of 0.65 mm. The device is designed for high-speed applications and features a low power consumption profile, making it suitable for mobile devices. The memory supports various operational modes and includes a temperature sensor for monitoring. It adheres to the LPDDR2 specifications, ensuring compatibility with a wide range of mobile applications. The datasheet provides detailed information on electrical characteristics, timing parameters, and command definitions, which are essential for integration into electronic designs.
SDRAM - Mobile LPDDR2-S4B Memory IC 512Mb (32M x 16) HSUL_12 533MHz 134-VFBGA (10x11.5)
SDRAM - Mobile LPDDR2-S4B Memory IC 512Mbit HSUL_12 533 MHz 134-VFBGA (10x11.5)
512MB LPDDR2, X16, 533MHZ T&R
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 256-W979H6KBVX1ETR-ND | W979H6KBVX1E TR | W979H6KBVX1E TR |
| Product Name | Memory | Memory | Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |