SDRAM - Mobile LPDDR2 Memory IC 512Mb (16M x 32) Parallel 400MHz 134-VFBGA (10x11.5)
SDRAM - Mobile LPDDR2 Memory IC 512Mbit Parallel 400 MHz 134-VFBGA (10x11.5)
IC DRAM 512MBIT PAR 134VFBGA
IC DRAM 512MBIT PAR 134VFBGA
IC DRAM 512MBIT PAR 134VFBGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | W979H2KBVX2I-ND | W979H2KBVX2I | W979H2KBVX2I | W979H2KBVX2I | W979H2KBVX2I |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | SDRAM - Mobile LPDDR2; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits |