SDRAM - Mobile LPDDR2-S4B Memory IC 512Mb (16M x 32) HSUL_12 533MHz 134-VFBGA (10x11.5)
512MB LPDDR2, X32, 533MHZ, -40 ~
SDRAM - Mobile LPDDR2-S4B Memory IC 512Mbit HSUL_12 533 MHz 134-VFBGA (10x11.5)
512MB LPDDR2, X32, 533MHZ, -40 ~
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 256-W979H2KBVX1ITR-ND | W979H2KBVX1I TR | W979H2KBVX1I TR | W979H2KBVX1I TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits |