Winbond Electronics Corporation America Memory W978H6KBVX2I

Description
SDRAM - Mobile LPDDR2 Memory IC 256Mb (16M x 16) Parallel 400MHz 134-VFBGA (10x11.5)
Request a Quote Datasheet
Description
SDRAM - Mobile LPDDR2 Memory IC 256Mb (16M x 16) Parallel 400MHz 134-VFBGA (10x11.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - W978H6KBVX2I-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR2 Memory IC 256Mb (16M x 16) Parallel 400MHz 134-VFBGA (10x11.5)

SDRAM - Mobile LPDDR2 Memory IC 256Mb (16M x 16) Parallel 400MHz 134-VFBGA (10x11.5)

Buy Now Datasheet
Memory IC and Storage Component - 774-W978H6KBVX2I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-W978H6KBVX2I
Memory IC and Storage Component 774-W978H6KBVX2I
IC DRAM 256MBIT PAR 134VFBGA Product overview: W978H6KBVX2I from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W978H6KBVX2I can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 134VFBGA Product overview: W978H6KBVX2I from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W978H6KBVX2I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 256MBIT PAR 134VFBGA

IC DRAM 256MBIT PAR 134VFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - W978H6KBVX2I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
W978H6KBVX2I
Integrated Circuits (ICs) - Memory W978H6KBVX2I
IC DRAM 256MBIT PAR 134VFBGA

IC DRAM 256MBIT PAR 134VFBGA

Supplier's Site
Memory - W978H6KBVX2I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile LPDDR2 Memory IC 256Mbit Parallel 400 MHz 134-VFBGA (10x11.5)

SDRAM - Mobile LPDDR2 Memory IC 256Mbit Parallel 400 MHz 134-VFBGA (10x11.5)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number W978H6KBVX2I-ND 774-W978H6KBVX2I W978H6KBVX2I W978H6KBVX2I W978H6KBVX2I
Product Name Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type 134-VFBGA BGA BGA; 134-VFBGA
Supply Voltage 1.14V ~ 1.95V 1.14~1.7 1.14V ~ 1.95V 1.14V ~ 1.95V
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 27C512-75DC - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Package Type DIP; CDIP28
View Details
4 suppliers