SDRAM - Mobile LPDDR2-S4B Memory IC 256Mb (16M x 16) HSUL_12 400MHz 5.5ns 134-VFBGA (10x11.5)
256MB LPDDR2, X16, 400MHZ, -25 ~
256MB LPDDR2, X16, 400MHZ, -25 ~
SDRAM - Mobile LPDDR2-S4B Memory IC 256Mbit HSUL_12 400 MHz 5.5 ns 134-VFBGA (10x11.5)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 256-W978H6KBVX2ETR-ND | W978H6KBVX2E TR | W978H6KBVX2E TR | W978H6KBVX2E TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits |
| Package Type | 134-VFBGA | BGA | BGA; 134-VFBGA |